TE Connectivity Rectangular Power Connectors 796299-1

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 35 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 10 MM , 8 MM , 6 MM  [.236 INCH , .393 INCH , .314 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.006 INCH , .012 INCH , .009 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Header Type : Fully Shrouded Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 35 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 10 MM , 8 MM , 6 MM  [.236 INCH , .393 INCH , .314 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.006 INCH , .012 INCH , .009 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Header Type : Fully Shrouded Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 796299-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
796299-1
Rectangular Power Connectors 796299-1
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 35 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 10 MM , 8 MM , 6 MM  [.236 INCH , .393 INCH , .314 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.006 INCH , .012 INCH , .009 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Connector System : Cable-to-Cable Header Type : Fully Shrouded Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 35

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 10 MM , 8 MM , 6 MM  [.236 INCH , .393 INCH , .314 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : .31 MM , .16 MM , .24 MM  [.006 INCH , .012 INCH , .009 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • Header Type : Fully Shrouded
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Heavy Duty Power Connectors - 796299-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
796299-1
Heavy Duty Power Connectors 796299-1
Heavy Duty Power Connectors AMPOWER HOUSING RCPT 35 POS

Heavy Duty Power Connectors AMPOWER HOUSING RCPT 35 POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 796299-1 796299-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2476935-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1969598-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Circular Power Connectors - 1-206455-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details