Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Reverse Numbering : Without
Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 1 1/18-18 UNEF-2A
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 37
- Number of Signal Positions : 37
- Reverse Numbering : Without
Contact Features
- Contact Protection : With
- Contact Type : Pin
- Reverse Gender : No
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Body Orientation : Straight
- Circular Connector Shell Size : 23
- Housing Color : Black
- Housing Material : Nylon
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Panel Mount Feature : Without
- Polarization Code : A
- Thread Size : 1 1/18-18 UNEF-2A
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal
- Connector System : Wire-to-Wire
- Sealable : Yes
Usage Conditions
- Fluid Resistance : Immersion
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]