TE Connectivity SolderSleeve Shield Terminators 796275-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 13 MM  [.51 INCH ] Expanded Inside Diameter (Min) : 13 MM  [.512 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Shield Outside Diameter (Min) : 8.9 MM  [.35 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 13 MM  [.51 INCH ] Expanded Inside Diameter (Min) : 13 MM  [.512 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Shield Outside Diameter (Min) : 8.9 MM  [.35 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 796275-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
796275-000
SolderSleeve Shield Terminators 796275-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 13 MM  [.51 INCH ] Expanded Inside Diameter (Min) : 13 MM  [.512 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Shield Outside Diameter (Min) : 8.9 MM  [.35 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 13 MM  [.51 INCH ]
  • Expanded Inside Diameter (Min) : 13 MM  [.512 INCH ]
  • Product Length : 45.5 MM  [1.79 INCH ]
  • Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ]
  • Shield Outside Diameter (Min) : 8.9 MM  [.35 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Temperature Indicator : No

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 796275-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 242381-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 127429-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 298801-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details