Connectors
Connector Header Through Hole, Right Angle 1 position
Conn PIN 1 POS Press Fit RA Thru-Hole 1 Terminal 1 Port Box Product overview: 796137-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-796137-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766209-796137-2
Series: Power Tap
Packaging: Bulk
Number of Positions: 1
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Mounting: Through Hole, Right Angle
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50μin (1.27μm)
Family Name: 796137
Insulation Color: Black
Categories: Connectors, Interconnects
Insulation Height: 0.425" (10.80mm)
Alternative Parts (Cross-Reference): 6643443-1;
Introduction Date: September 02, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 720
BRD TO BRD PWR TAP, HDR AU
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 796137-2 | A114493-ND | 316-796137-2 | 766209-796137-2 | 36AC8391 |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors - 796137-2 | Brd To Brd Pwr Tap, Hdr Au Amp - Te Connectivity | |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty |