TE Connectivity Centronics Connectors 796055-2

Description
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A114489-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A114489-ND
Centronics Connectors A114489-ND
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
D-Sub Connectors - 796055-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
796055-2
D-Sub Connectors 796055-2
68 CHAMP R/A ASSY,LC

68 CHAMP R/A ASSY,LC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
796055-2
D-Sub Connectors 796055-2
D-Sub Connectors

D-Sub Connectors

Buy Now
68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity - 34B2141 - Newark, An Avnet Company
Chicago, IL, United States
68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity
34B2141
68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity 34B2141
68 CHAMP R/A ASSY,LC ROHS COMPLIANT: NO

68 CHAMP R/A ASSY,LC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A114489-ND 796055-2 34B2141
Product Name Centronics Connectors D-Sub Connectors 68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity
Connector Type Receptacle D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99351-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details