TE Connectivity Docking Connectors 796055-1

Description
Configuration Features Number of Positions : 68 Product Type Features Connector System : Cable-to-Board Docking Connector Style : Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 68 Product Type Features Connector System : Cable-to-Board Docking Connector Style : Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 796055-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
796055-1
Docking Connectors 796055-1
Configuration Features Number of Positions : 68 Product Type Features Connector System : Cable-to-Board Docking Connector Style : Receptacle

Configuration Features


  • Number of Positions : 68

Product Type Features


  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
Buy Now
Connectors I/O - 796055-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
796055-1
Connectors I/O 796055-1
68 CHAMP R/A ASSY,LC

68 CHAMP R/A ASSY,LC

Buy Now
D-Sub Connectors - 796055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
796055-1
D-Sub Connectors 796055-1
68 CHAMP R/A ASSY,LC

68 CHAMP R/A ASSY,LC

Buy Now
Centronics Connectors - 796055-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
796055-1-ND
Centronics Connectors 796055-1-ND
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity - 34B2140 - Newark, An Avnet Company
Chicago, IL, United States
68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity
34B2140
68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity 34B2140
68 CHAMP R/A ASSY,LC ROHS COMPLIANT: NO

68 CHAMP R/A ASSY,LC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 796055-1 796055-1 796055-1 796055-1-ND 34B2140
Product Name Docking Connectors Connectors I/O D-Sub Connectors Centronics Connectors 68 Champ R/a Assy,lc Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle
Unlock Full Specs
to access all available technical data