TE Connectivity Heat Shrink Caps 795955-001

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 101 MM  [4 INCH ] Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Wall Thickness : Medium Other Adhesive Code : /180 Precoat Molded Part Shape Code : 101A Size Code : 83 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 101 MM  [4 INCH ] Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Wall Thickness : Medium Other Adhesive Code : /180 Precoat Molded Part Shape Code : 101A Size Code : 83 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 795955-001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
795955-001
Heat Shrink Caps 795955-001
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Product Length : 101 MM  [4 INCH ] Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Wall Thickness : Medium Other Adhesive Code : /180 Precoat Molded Part Shape Code : 101A Size Code : 83 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Product Length : 101 MM  [4 INCH ]
  • Recovered Inside Diameter (Max) : 22.9 MM  [.9 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ]
  • Wall Thickness : Medium

Other


  • Adhesive Code : /180 Precoat
  • Molded Part Shape Code : 101A
  • Size Code : 83

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Requirement : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for occasional exposure to fluids
Buy Now
shrink tube - 795955-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
795955-001
shrink tube 795955-001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 795955-001 795955-001
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 094779-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details