Single Housing cavity plug seal
Connector Plug, Sealing For Universal MATE-N-LOK Series
Manufacturer: TE Connectivity
Win Source Part Number: 908454-794995-1
Series: Universal MATE-N-LOK
Features: Connector Plug, Sealing For Universal MATE-N-LOK Series
Package: Bulk
Family Name: 794995
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -794995-1-CSI, -794995-1-SI, A30724, 7949951, -794995-1-LSI
794995-1 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1354502 | A30724-ND | 794995-1 | 908454-794995-1 | 82AC1990 |
| Product Name | PCB Connector Accessories | Rectangular Connector Accessories | Connectors | Rectangular Connectors - 794995-1 | 794995-1 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |