Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Female Signal/Power Contact, Crimp, 9A, 22-26AWG, Tin/Bronze Product overview: 794958-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794958-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 908453-794958-3
Series: VAL-U-LOK
Features: Socket Contact Tin 22-26 AWG Crimp
Package: Reel - TR
Family Name: 794958
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-794958-3TR, A125134TR, 794958-3-ND, 0-0794958-3, A125134CT, -794958-3-SI
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125134TR-ND | 794958-3 | 332-794958-3 | 908453-794958-3 | 16H6235 |
| Product Name | Rectangular Connector Contacts | Contacts | 9A Electronic Connector | Rectangular Connectors - 794958-3 | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |