TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 794958-1

Description
Win Source Part Number: 1130960-794958-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 Alternative Parts (Cross-Reference): 794958-1 .; 794958-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -794958-1-SI,-794958 -1-LSI,-794958-1-CSI ,794958-1-ND,7949581 ,A99269CT,A99269TR Base Product Number: 794958
Request a Quote Datasheet
Description
Win Source Part Number: 1130960-794958-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 Alternative Parts (Cross-Reference): 794958-1 .; 794958-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -794958-1-SI,-794958 -1-LSI,-794958-1-CSI ,794958-1-ND,7949581 ,A99269CT,A99269TR Base Product Number: 794958
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1130960-794958-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1130960-794958-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1130960-794958-1
Win Source Part Number: 1130960-794958-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 Alternative Parts (Cross-Reference): 794958-1 .; 794958-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -794958-1-SI,-794958 -1-LSI,-794958-1-CSI ,794958-1-ND,7949581 ,A99269CT,A99269TR Base Product Number: 794958

Win Source Part Number: 1130960-794958-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: VAL-U-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
Alternative Parts (Cross-Reference): 794958-1 .; 794958-1.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -794958-1-SI,-794958-1-LSI,-794958-1-CSI,794958-1-ND,7949581,A99269CT,A99269TR
Base Product Number: 794958

Buy Now Datasheet
Contacts - 794958-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794958-1
Contacts 794958-1
VAL-U-LOK SKT BR SN 22-26AWG

VAL-U-LOK SKT BR SN 22-26AWG

Buy Now
Contacts - 794958-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794958-1
Contacts 794958-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Rectangular Connector Contacts - A99269TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99269TR-ND
Rectangular Connector Contacts A99269TR-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99269CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99269CT-ND
Rectangular Connector Contacts A99269CT-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
9A 600V Electronic Connector
332-794958-1
9A 600V Electronic Connector 332-794958-1
Female Power Crimp Terminal, 22-26AWG, 9A, 600V, Tin Brass Product overview: 794958-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794958-1 can be used for catalog matching and distributor lookup.

Female Power Crimp Terminal, 22-26AWG, 9A, 600V, Tin Brass Product overview: 794958-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794958-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 19H3777 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
19H3777
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 19H3777
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:PE Series; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:PE Series; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1130960-794958-1 794958-1 794958-1 A99269TR-ND 332-794958-1 19H3777
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Contacts Contacts Rectangular Connector Contacts 9A 600V Electronic Connector Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp VAL-U-LOK Crimp
Contact Size (AWG) 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers