TE Connectivity Contacts 794957-2

Description
VAL-U-LOK PIN BR AU 22-26AWG
Request a Quote Datasheet
Description
VAL-U-LOK PIN BR AU 22-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794957-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794957-2
Contacts 794957-2
VAL-U-LOK PIN BR AU 22-26AWG

VAL-U-LOK PIN BR AU 22-26AWG

Buy Now
Rectangular Connector Contacts - A111636TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111636TR-ND
Rectangular Connector Contacts A111636TR-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 16H6231 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
16H6231
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 16H6231
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794957-2 A111636TR-ND 16H6231
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details