Female Signal/Power Contact, 9A, 600V, Crimp, Tin/Gold Product overview: 794956-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794956-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 007593-794956-4
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Socket Contact Gold 18-22 AWG Crimp Stamped
Socket Contact Gold 18-22 AWG Crimp Stamped
CONTACT, SOCKET, CRIMP, 18AWG; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP VAL-U-LOK Series Housing ConnectorsRoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794956-4 | 332-794956-4 | 007593-794956-4 | A111635TR-ND | 41P0048 |
| Product Name | Contacts | 9A 600V Electronic Connector | Rectangular Connectors - 794956-4 | Rectangular Connector Contacts | Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |