VAL-U-LOK Female Crimp Signal Contact, 9A, 600V, 24-18AWG, Tin/Bronze Product overview: 794956-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794956-3 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-22 AWG Crimp Stamped
Socket Contact Tin 18-22 AWG Crimp Stamped
CONN SOCKT 18-22AWG PHOS BRZ TIN
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794956-3 | 794956-3 | 794956-3 | 332-794956-3 | A100833TR-ND | 792-794956-3 | 16H6230 |
| Product Name | Connectors | Contacts | Contacts | 9A 600V Electronic Connector | Rectangular Connector Contacts | CONN SOCKT 18-22AWG PHOS BRZ TIN | Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | VAL-U-LOK | Crimp | Crimp | ||||
| Gender | Female / Jack | ||||||
| Voltage Rating | 600 volts | 600 volts | |||||
| Current Rating | 9.0 amps | 9.0 amps |