TE Connectivity 9A Electronic Connector 794956-1

Description
Female Power Contact, Crimp, 9A, 18-22AWG, Tin Plated Brass Product overview: 794956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794956-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Power Contact, Crimp, 9A, 18-22AWG, Tin Plated Brass Product overview: 794956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794956-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A Electronic Connector
332-794956-1
9A Electronic Connector 332-794956-1
Female Power Contact, Crimp, 9A, 18-22AWG, Tin Plated Brass Product overview: 794956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794956-1 can be used for catalog matching and distributor lookup.

Female Power Contact, Crimp, 9A, 18-22AWG, Tin Plated Brass Product overview: 794956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794956-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 982031-794956-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
982031-794956-1
Connectors, Interconnects - Rectangular Connectors - Contacts 982031-794956-1
Win Source Part Number: 982031-794956-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 794956-1-ND,-794956- 1-CSI,-794956-1-LSI, 7949561,-794956-1-SI ,A99267TR,A99267CT Base Product Number: 794956

Win Source Part Number: 982031-794956-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: VAL-U-LOK
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 794956-1-ND,-794956-1-CSI,-794956-1-LSI,7949561,-794956-1-SI,A99267TR,A99267CT
Base Product Number: 794956

Buy Now Datasheet
Rectangular Connector Contacts - A99267CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99267CT-ND
Rectangular Connector Contacts A99267CT-ND
Socket Contact Tin 18-22 AWG Crimp Stamped

Socket Contact Tin 18-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A99267TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99267TR-ND
Rectangular Connector Contacts A99267TR-ND
Socket Contact Tin 18-22 AWG Crimp Stamped

Socket Contact Tin 18-22 AWG Crimp Stamped

Buy Now Datasheet
Connectors - 794956-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794956-1
Connectors 794956-1
VAL-U-LOK SKT BR SN 22-18AWG

VAL-U-LOK SKT BR SN 22-18AWG

Buy Now
Contacts - 794956-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794956-1
Contacts 794956-1
VAL-U-LOK SKT BR SN 22-18AWG

VAL-U-LOK SKT BR SN 22-18AWG

Buy Now
Swedesboro, NJ, United States
Contacts
794956-1
Contacts 794956-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 08H1111 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
08H1111
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 08H1111
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:PE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:PE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Val-U-Lok Skt Br Sn 22-18Awg Rohs Compliant Amp - Te Connectivity - 38AH4881 - Newark, An Avnet Company
Chicago, IL, United States
Val-U-Lok Skt Br Sn 22-18Awg Rohs Compliant Amp - Te Connectivity
38AH4881
Val-U-Lok Skt Br Sn 22-18Awg Rohs Compliant Amp - Te Connectivity 38AH4881
VAL-U-LOK SKT BR SN 22-18AWG ROHS COMPLIANT: YES

VAL-U-LOK SKT BR SN 22-18AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Pe Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35M2281 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pe Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35M2281
Contact, Pe Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35M2281
Contact, PE Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, PE Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pe Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2851 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pe Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2851
Contact, Pe Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2851
Contact, PE Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, PE Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-794956-1 982031-794956-1 A99267CT-ND 794956-1 794956-1 794956-1 08H1111 38AH4881
Product Name 9A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Connectors Contacts Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Val-U-Lok Skt Br Sn 22-18Awg Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details