VAL-U-LOK PIN PHBZ SN 22-18AWG
Win Source Part Number: 1362912-794955-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794955
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Pin Contact Tin 18-22 AWG Crimp
Pin Contact Tin 18-22 AWG Crimp
Male Crimp Pin, 9A, 600V, 18-24AWG, Tin Plated Bronze Product overview: 794955-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794955-3 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Pin & Socket Connectors USE 571-15863143
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794955-3 | 1362912-794955-3 | 794955-3 | 794955-3 | A111633TR-ND | 332-794955-3 | 57K8462 | 792-794955-3 |
| Product Name | Connectors Miscellaneous | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Contacts | Rectangular Connector Contacts | 9A 600V Electronic Connector | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Pin & Socket Connectors USE 571-15863143 |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||||
| Termination | Crimp | VAL-U-LOK | Crimp | Crimp | ||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG | ||||||
| Gender | Male / Plug |