TE Connectivity Housing, Receptacle, 4.2Mm, 6Way; Product Range Amp Te Connectivity 794954-6

Description
HOUSING, RECEPTACLE, 4.2MM, 6WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
HOUSING, RECEPTACLE, 4.2MM, 6WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 4.2Mm, 6Way; Product Range Amp Te Connectivity - 46Y2838 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 4.2Mm, 6Way; Product Range Amp Te Connectivity
46Y2838
Housing, Receptacle, 4.2Mm, 6Way; Product Range Amp Te Connectivity 46Y2838
HOUSING, RECEPTACLE, 4.2MM, 6WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HOUSING, RECEPTACLE, 4.2MM, 6WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 16H6227 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
16H6227
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 16H6227
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 46Y2838 16H6227
Product Name Housing, Receptacle, 4.2Mm, 6Way; Product Range Amp Te Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details