TE Connectivity Rectangular Wire & Cable Connectors & Housings 794954-4

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Square Grid, Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 9.6 MM  [.378 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Square Grid, Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 9.6 MM  [.378 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794954-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794954-4
Rectangular Wire & Cable Connectors & Housings 794954-4
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 4 Number of Rows : 2 Contact Features Contact Layout : Square Grid, Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 9.6 MM  [.378 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Layout : Square Grid, Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 11.8 MM  [.464 INCH ]
  • Connector Length : 9.6 MM  [.378 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 4959906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959906
Wire Housings & Plugs 4959906
TE Connectivity 794954-4

TE Connectivity 794954-4

Supplier's Site
Wire Housings & Plugs - 1709439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1709439
Wire Housings & Plugs 1709439
TE Connectivity 794954-4

TE Connectivity 794954-4

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365537-794954-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365537-794954-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365537-794954-4
Win Source Part Number: 1365537-794954-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: VAL-U-LOK Package: Bulk Product Status: Active Base Product Number: 794954 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.165" (4.20mm) Row Spacing: 0.165" (4.20mm)

Win Source Part Number: 1365537-794954-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Bulk
Product Status: Active
Base Product Number: 794954
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.165" (4.20mm)
Row Spacing: 0.165" (4.20mm)

Buy Now Datasheet
Rectangular Connector Housings - A30591-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30591-ND
Rectangular Connector Housings A30591-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
600V 9A Electronic Connector
340-794954-4
600V 9A Electronic Connector 340-794954-4
4 Pos 600V 9A Female Socket Header, Crimp, 4.2mm Pitch Product overview: 794954-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794954-4 can be used for catalog matching and distributor lookup.

4 Pos 600V 9A Female Socket Header, Crimp, 4.2mm Pitch Product overview: 794954-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794954-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
794954-4
Headers & Wire Housings 794954-4
VAL-U-LOK - Plug and

VAL-U-LOK - Plug and

Buy Now
4P Rcpt Val-U-Lok V2 Rohs Compliant Amp - Te Connectivity - 82AC1989 - Newark, An Avnet Company
Chicago, IL, United States
4P Rcpt Val-U-Lok V2 Rohs Compliant Amp - Te Connectivity
82AC1989
4P Rcpt Val-U-Lok V2 Rohs Compliant Amp - Te Connectivity 82AC1989
4P RCPT VAL-U-LOK V2 ROHS COMPLIANT: YES

4P RCPT VAL-U-LOK V2 ROHS COMPLIANT: YES

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 16H6226 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
16H6226
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 16H6226
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
794954-4
Connectors >> Rectangular Connectors Housings 794954-4
4.2mm 2x2P 2 2 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x2P 2 2 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series - 70083372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series
70083372
Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series 70083372
MTA-156 Connector Accessory, Polyester Body, 4 Positions, Closed End Cover Style AMP brand Receptacle gender Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System 4.2 mm × 4.2 mm Centerline Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire Positive Latch Feature Helps Prevent Disconnection Intermateable with Molex Mini-Fit Jr. Connectors

MTA-156 Connector Accessory, Polyester Body, 4 Positions, Closed End Cover Style

  • AMP brand
  • Receptacle gender
  • Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System
  • 4.2 mm × 4.2 mm Centerline
  • Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire
  • Positive Latch Feature Helps Prevent Disconnection
  • Intermateable with Molex Mini-Fit Jr. Connectors
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794954-4 4959906 1709439 1365537-794954-4 A30591-ND 340-794954-4 794954-4 82AC1989 16H6226 794954-4 70083372
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 600V 9A Electronic Connector Headers & Wire Housings 4P Rcpt Val-U-Lok V2 Rohs Compliant Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Connectors >> Rectangular Connectors Housings Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Free Hanging
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104348-8 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers