TE Connectivity Rectangular Wire & Cable Connectors & Housings 794953-6

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794953-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794953-6
Rectangular Wire & Cable Connectors & Housings 794953-6
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 13.8 MM  [.543 INCH ]
  • Connector Width : 23.9 MM  [.94 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
9A 600V Electronic Connector
340-794953-6
9A 600V Electronic Connector 340-794953-6
6 Pos Crimp Wire Housing, Male Pin, 4.2mm Pitch, 9A, 600V Product overview: 794953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794953-6 can be used for catalog matching and distributor lookup.

6 Pos Crimp Wire Housing, Male Pin, 4.2mm Pitch, 9A, 600V Product overview: 794953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794953-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Wire Housings & Plugs - 4960013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4960013
Wire Housings & Plugs 4960013
TE Connectivity 794953-6

TE Connectivity 794953-6

Supplier's Site
Wire Housings & Plugs - 4960013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4960013P
Wire Housings & Plugs 4960013P
TE Connectivity 794953-6

TE Connectivity 794953-6

Supplier's Site
Wire Housings & Plugs - 1649462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1649462
Wire Housings & Plugs 1649462
TE Connectivity 794953-6

TE Connectivity 794953-6

Supplier's Site
Headers & Wire Housings - 794953-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
794953-6
Headers & Wire Housings 794953-6
6P PM PLUG VAL-U-LOK V2

6P PM PLUG VAL-U-LOK V2

Buy Now
Rectangular Connector Housings - A30580-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30580-ND
Rectangular Connector Housings A30580-ND
"6 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365873-794953-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365873-794953-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365873-794953-6
Win Source Part Number: 1365873-794953-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: VAL-U-LOK Package: Bulk Product Status: Active Base Product Number: 794953 Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Positions: 6 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.165" (4.20mm) Row Spacing: 0.165" (4.20mm)

Win Source Part Number: 1365873-794953-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Bulk
Product Status: Active
Base Product Number: 794953
Mounting Type: Panel Mount, Snap-In
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 6
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.165" (4.20mm)
Row Spacing: 0.165" (4.20mm)

Buy Now Datasheet
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity - 69AH5306 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
69AH5306
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity 69AH5306
CONNECTOR HOUSING, PLUG, 6POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity - 16H6223 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity
16H6223
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity 16H6223
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794953-6 340-794953-6 4960013 4960013P 1649462 794953-6 A30580-ND 1365873-794953-6 69AH5306
Product Name Rectangular Wire & Cable Connectors & Housings 9A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel mount Cable mount Panel Mount, Snap-In Panel Mount, Snap-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers