TE Connectivity Rectangular Wire & Cable Connectors & Housings 794942-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794942-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794942-1
Rectangular Wire & Cable Connectors & Housings 794942-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]
  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 794942-1 - 198300-794942-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 794942-1
198300-794942-1
Rectangular Connectors - 794942-1 198300-794942-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198300-794942-1 Packaging: Bulk Number of Positions: 10 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount, Snap-In Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 198300-794942-1
Packaging: Bulk
Number of Positions: 10
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Panel Mount, Snap-In
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
794942-1
Headers & Wire Housings 794942-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Rectangular Connector Housings - A30718-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30718-ND
Rectangular Connector Housings A30718-ND
"10 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"10 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
10P Mini Umnl Cap Hsg Rohs Compliant Amp - Te Connectivity - 82AC1988 - Newark, An Avnet Company
Chicago, IL, United States
10P Mini Umnl Cap Hsg Rohs Compliant Amp - Te Connectivity
82AC1988
10P Mini Umnl Cap Hsg Rohs Compliant Amp - Te Connectivity 82AC1988
10P MINI UMNL CAP HSG ROHS COMPLIANT: YES

10P MINI UMNL CAP HSG ROHS COMPLIANT: YES

Supplier's Site
10P Mini Umnl Cap Hsg Amp - Te Connectivity - 42AJ6841 - Newark, An Avnet Company
Chicago, IL, United States
10P Mini Umnl Cap Hsg Amp - Te Connectivity
42AJ6841
10P Mini Umnl Cap Hsg Amp - Te Connectivity 42AJ6841
10P MINI UMNL CAP HSG

10P MINI UMNL CAP HSG

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794942-1 198300-794942-1 794942-1 A30718-ND 82AC1988
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 794942-1 Headers & Wire Housings Rectangular Connector Housings 10P Mini Umnl Cap Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-236-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details