TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 794941-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug and Socket Connector Housing, part number 08J4516, is part of the Mini Universal MATE-N-LOK series, designed for wire-to-wire and wire-to-board connections. It features a pitch spacing of 4.14 mm and accommodates up to 8 positions. The housing is constructed from nylon and is RoHS compliant. This connector system supports a maximum current rating of 9.5 Amps per line and is rated for 600 Volts AC/DC. It is suitable for various applications, including household appliances, medical equipment, and industrial controls. The design allows for both vertical and right-angle configurations, and it includes options for splash-proof sealing, enhancing its performance in humid or liquid-prone environments.

Datasheet Summary
Powered by GS/AI

The Plug and Socket Connector Housing, part number 08J4516, is part of the Mini Universal MATE-N-LOK series, designed for wire-to-wire and wire-to-board connections. It features a pitch spacing of 4.14 mm and accommodates up to 8 positions. The housing is constructed from nylon and is RoHS compliant. This connector system supports a maximum current rating of 9.5 Amps per line and is rated for 600 Volts AC/DC. It is suitable for various applications, including household appliances, medical equipment, and industrial controls. The design allows for both vertical and right-angle configurations, and it includes options for splash-proof sealing, enhancing its performance in humid or liquid-prone environments.

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 08J4516 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
08J4516
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 08J4516
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08J4516
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details