TE Connectivity Rectangular Wire & Cable Connectors & Housings 794939-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 24.97 MM  [.983 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 24.97 MM  [.983 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794939-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794939-1
Rectangular Wire & Cable Connectors & Housings 794939-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 24.97 MM  [.983 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 9.8 MM  [.386 INCH ]
  • Connector Length : 24.97 MM  [.983 INCH ]
  • Connector Width : 9.8 MM  [.386 INCH ]
  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]
  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Connectors - 794939-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794939-1
Connectors 794939-1
04P MINI UMNL CAP HSG

04P MINI UMNL CAP HSG

Buy Now
Singapore, Singapore
9A 600V Electronic Connector
340-794939-1
9A 600V Electronic Connector 340-794939-1
4 Pos Rectangular Connector, Wire-to-Wire, 9A, 600V, UL94 V-0 Product overview: 794939-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794939-1 can be used for catalog matching and distributor lookup.

4 Pos Rectangular Connector, Wire-to-Wire, 9A, 600V, UL94 V-0 Product overview: 794939-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794939-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - A30715-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30715-ND
Rectangular Connector Housings A30715-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365971-794939-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365971-794939-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365971-794939-1
Win Source Part Number: 1365971-794939-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 794939 Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Positions: 4 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.163" (4.14mm) Row Spacing: 0.163" (4.14mm)

Win Source Part Number: 1365971-794939-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 794939
Mounting Type: Panel Mount, Snap-In
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Positions: 4
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.163" (4.14mm)
Row Spacing: 0.163" (4.14mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
794939-1
Headers & Wire Housings 794939-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Connector; Nylon (Housing); 4; Natural;RoHS Compliant, ELV Compliant - 70082706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon (Housing); 4; Natural;RoHS Compliant, ELV Compliant
70082706
Connector; Nylon (Housing); 4; Natural;RoHS Compliant, ELV Compliant 70082706
Dual Row Crimp Connector Housing, 26 Number of Circuits Features Provides the Advantages of Using Proven Product Technology in a Splash-Proof Environment Conversion to a Splash-Proof Product Can Be Achieved with Minimal Changes Dual Row, 2 to 10 Positions, with Positive, Polarized Keyed and Latched Orientation to Ease Application Product Tested to IP Level 5/7 for 0.040-0.083 (1.02-2.11) Insulation Dia. Wire

Dual Row Crimp Connector Housing, 26 Number of Circuits
Features

  • Provides the Advantages of Using Proven Product Technology in a Splash-Proof Environment
  • Conversion to a Splash-Proof Product Can Be Achieved with Minimal Changes
  • Dual Row, 2 to 10 Positions, with Positive, Polarized Keyed and Latched Orientation to Ease Application
  • Product Tested to IP Level 5/7 for 0.040-0.083 (1.02-2.11) Insulation Dia. Wire
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
794939-1
Connectors >> Rectangular Connectors Housings 794939-1
4.14mm 2x2P 2 2 4.14mm P=4.14mm Rectangular Connectors Housings ROHS

4.14mm 2x2P 2 2 4.14mm P=4.14mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794939-1 794939-1 340-794939-1 A30715-ND 1365971-794939-1 794939-1 70082706 794939-1
Product Name Rectangular Wire & Cable Connectors & Housings Connectors 9A 600V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Headers & Wire Housings Connector; Nylon (Housing); 4; Natural;RoHS Compliant, ELV Compliant Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-230-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1011-120-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details