TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 794911-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Circular Universal Mate-N-Lok Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Circular Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Circular Universal Mate-N-Lok Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Circular Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 19H3774 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
19H3774
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 19H3774
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Circular Universal Mate-N-Lok Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Circular Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Circular Universal Mate-N-Lok Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:-; For Use With:Circular Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19H3774
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details