TE Connectivity Connector Housing, Plug, 3Pos, 6.35Mm; Product Range Amp Te Connectivity 794901-1

Description
CONNECTOR HOUSING, PLUG, 3POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 3POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 6.35Mm; Product Range Amp Te Connectivity - 19H3773 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 6.35Mm; Product Range Amp Te Connectivity
19H3773
Connector Housing, Plug, 3Pos, 6.35Mm; Product Range Amp Te Connectivity 19H3773
CONNECTOR HOUSING, PLUG, 3POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19H3773
Product Name Connector Housing, Plug, 3Pos, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details