TE Connectivity Connector Housing, Rcpt, 2 Way, Nylon; Product Range Amp Te Connectivity 794896-1

Description
CONNECTOR HOUSING, RCPT, 2 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2 Way, Nylon; Product Range Amp Te Connectivity - 99K0721 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2 Way, Nylon; Product Range Amp Te Connectivity
99K0721
Connector Housing, Rcpt, 2 Way, Nylon; Product Range Amp Te Connectivity 99K0721
CONNECTOR HOUSING, RCPT, 2 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2 WAY, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K0721
Product Name Connector Housing, Rcpt, 2 Way, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details