TE Connectivity Rectangular Wire & Cable Connectors & Housings 794821-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 15.21 MM  [.599 INCH ] Connector Length : 24.97 MM  [.983 INCH ] Connector Width : 20.68 MM  [.81 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 15.21 MM  [.599 INCH ] Connector Length : 24.97 MM  [.983 INCH ] Connector Width : 20.68 MM  [.81 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794821-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794821-1
Rectangular Wire & Cable Connectors & Housings 794821-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 15.21 MM  [.599 INCH ] Connector Length : 24.97 MM  [.983 INCH ] Connector Width : 20.68 MM  [.81 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 15.21 MM  [.599 INCH ]
  • Connector Length : 24.97 MM  [.983 INCH ]
  • Connector Width : 20.68 MM  [.81 INCH ]
  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
794821-1
Headers & Wire Housings 794821-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Connectors - 794821-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794821-1
Connectors 794821-1
08P MINI UMNL PLUG HSG

08P MINI UMNL PLUG HSG

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334345-794821-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334345-794821-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334345-794821-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334345-794821-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.163" (4.14mm) Color: White Connector Type: Plug Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -794821-1-SI,A30712, -794821-1-LSI,794821 1,-794821-1-CSI Base Product Number: 794821 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334345-794821-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.163" (4.14mm)
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -794821-1-SI,A30712,-794821-1-LSI,7948211,-794821-1-CSI
Base Product Number: 794821
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - A30712-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30712-ND
Rectangular Connector Housings A30712-ND
"8 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

"8 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
600V 9A Electronic Connector
340-794821-1
600V 9A Electronic Connector 340-794821-1
8 Pos Wire-to-Wire Plug Housing, 600V, 9A, UL94 V-0 Product overview: 794821-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794821-1 can be used for catalog matching and distributor lookup.

8 Pos Wire-to-Wire Plug Housing, 600V, 9A, UL94 V-0 Product overview: 794821-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794821-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector; Nylon (Housing); 8; White; RoHS Compliant, ELV Compliant - 70082711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon (Housing); 8; White; RoHS Compliant, ELV Compliant
70082711
Connector; Nylon (Housing); 8; White; RoHS Compliant, ELV Compliant 70082711
Dual Row Crimp Connector Housing, 10 Number of Circuits Features Provides the Advantages of Using Proven Product Technology in a Splash-Proof Environment Conversion to a Splash-Proof Product Can Be Achieved with Minimal Changes Dual Row, 2 to 10 Positions, with Positive, Polarized Keyed and Latched Orientation to Ease Application Product Tested to IP Level 5/7 for 0.040-0.083 (1.02-2.11) Insulation Dia. Wire

Dual Row Crimp Connector Housing, 10 Number of Circuits
Features

  • Provides the Advantages of Using Proven Product Technology in a Splash-Proof Environment
  • Conversion to a Splash-Proof Product Can Be Achieved with Minimal Changes
  • Dual Row, 2 to 10 Positions, with Positive, Polarized Keyed and Latched Orientation to Ease Application
  • Product Tested to IP Level 5/7 for 0.040-0.083 (1.02-2.11) Insulation Dia. Wire
Supplier's Site
08P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity - 96AC7100 - Newark, An Avnet Company
Chicago, IL, United States
08P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity
96AC7100
08P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity 96AC7100
08P MINI UMNL PLUG HSG ROHS COMPLIANT: YES

08P MINI UMNL PLUG HSG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794821-1 794821-1 794821-1 1334345-794821-1 A30712-ND 340-794821-1 70082711 96AC7100
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 600V 9A Electronic Connector Connector; Nylon (Housing); 8; White; RoHS Compliant, ELV Compliant 08P Mini Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051855-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers