TE Connectivity Connector, Housing, 2 Position, Mate-N-Lok Contact; Product Range Amp Te Connectivity 794815-1

Description
CONNECTOR, HOUSING, 2 POSITION, MATE-N-LOK CONTACT; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Universal MATE-N-LOK Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 2 POSITION, MATE-N-LOK CONTACT; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Universal MATE-N-LOK Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 2 Position, Mate-N-Lok Contact; Product Range Amp Te Connectivity - 19H3767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 2 Position, Mate-N-Lok Contact; Product Range Amp Te Connectivity
19H3767
Connector, Housing, 2 Position, Mate-N-Lok Contact; Product Range Amp Te Connectivity 19H3767
CONNECTOR, HOUSING, 2 POSITION, MATE-N-LOK CONTACT; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Universal MATE-N-LOK Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 2 POSITION, MATE-N-LOK CONTACT; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Universal MATE-N-LOK Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19H3767
Product Name Connector, Housing, 2 Position, Mate-N-Lok Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details