TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 794805-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 02E8755 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
02E8755
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 02E8755
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Sealed, 4Way; Product Range Amp Te Connectivity - 99K0717 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Sealed, 4Way; Product Range Amp Te Connectivity
99K0717
Plug, Sealed, 4Way; Product Range Amp Te Connectivity 99K0717
PLUG, SEALED, 4WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:UL; RoHS Compliant: Yes

PLUG, SEALED, 4WAY; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:UL; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 02E8755 99K0717
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Plug, Sealed, 4Way; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details