TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 794772-4

Description
Win Source Part Number: 1168133-794772-4 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Mini-Universal MATE-N-LOK Number of Positions: 4 Package: Bulk Accessory Type: Gasket For Use With/Related Products: Mini-Universal MATE-N-LOK Series Standard Package: 1,000 Alternative Parts (Cross-Reference): 794772-4.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Mfr: TE Connectivity AMP Connectors Other Names: -794772-4-CSI,794772 4,-794772-4-SI,A3072 0 Base Product Number: 794772
Request a Quote Datasheet
Description
Win Source Part Number: 1168133-794772-4 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Mini-Universal MATE-N-LOK Number of Positions: 4 Package: Bulk Accessory Type: Gasket For Use With/Related Products: Mini-Universal MATE-N-LOK Series Standard Package: 1,000 Alternative Parts (Cross-Reference): 794772-4.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Mfr: TE Connectivity AMP Connectors Other Names: -794772-4-CSI,794772 4,-794772-4-SI,A3072 0 Base Product Number: 794772
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1168133-794772-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1168133-794772-4
Connectors, Interconnects - Rectangular Connectors - Accessories 1168133-794772-4
Win Source Part Number: 1168133-794772-4 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Mini-Universal MATE-N-LOK Number of Positions: 4 Package: Bulk Accessory Type: Gasket For Use With/Related Products: Mini-Universal MATE-N-LOK Series Standard Package: 1,000 Alternative Parts (Cross-Reference): 794772-4.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Mfr: TE Connectivity AMP Connectors Other Names: -794772-4-CSI,794772 4,-794772-4-SI,A3072 0 Base Product Number: 794772

Win Source Part Number: 1168133-794772-4
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Mini-Universal MATE-N-LOK
Number of Positions: 4
Package: Bulk
Accessory Type: Gasket
For Use With/Related Products: Mini-Universal MATE-N-LOK Series
Standard Package: 1,000
Alternative Parts (Cross-Reference): 794772-4.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.4590
Mfr: TE Connectivity AMP Connectors
Other Names: -794772-4-CSI,7947724,-794772-4-SI,A30720
Base Product Number: 794772

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors - 794772-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794772-4
Connectors 794772-4
04P MINI UMNL SEAL,DIE CUT

04P MINI UMNL SEAL,DIE CUT

Buy Now
Rectangular Connector Accessories - A30720-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A30720-ND
Rectangular Connector Accessories A30720-ND
Connector Gasket For Mini-Universal MATE-N-LOK Series

Connector Gasket For Mini-Universal MATE-N-LOK Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1168133-794772-4 794772-4 794772-4 A30720-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers