Mini Universal MNL 2 way interface seal
Connector, interface seal
Win Source Part Number: 1022945-794772-2
Category: Connectors, Interconnects>Rectan
Series: Mini-Universal MATE-N-LOK
Number of Positions: 2
Package: Bulk
Accessory Type: Gasket
For Use With/Related Products: Mini-Universal MATE-N-LOK Series
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.4590
Mfr: TE Connectivity AMP Connectors
Other Names: A30719,7947722,-7947
Base Product Number: 794772
Connector Gasket For Mini-Universal MATE-N-LOK Series
Electronic Component
| RS Components, Ltd. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 500557 | 1022945-794772-2 | A30719-ND | 794772-2 |
| Product Name | PCB Connector Accessories | Connectors, Interconnects - Rectangular Connectors - Accessories | Rectangular Connector Accessories | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |