TE Connectivity Rectangular Connector Accessories 794758-1

Description
Connector Plug, Sealing For Universal MATE-N-LOK Series
Request a Quote Datasheet
Description
Connector Plug, Sealing For Universal MATE-N-LOK Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A30725-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A30725-ND
Rectangular Connector Accessories A30725-ND
Connector Plug, Sealing For Universal MATE-N-LOK Series

Connector Plug, Sealing For Universal MATE-N-LOK Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1155317-794758-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1155317-794758-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1155317-794758-1
Win Source Part Number: 1155317-794758-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK Number of Positions: 1 Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: Universal MATE-N-LOK Series Standard Package: 20,000 Alternative Parts (Cross-Reference): 794758-1.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -794758-1-SI,-794758 -1-LSI,7947581,A3072 5,-794758-1-CSI Base Product Number: 794758

Win Source Part Number: 1155317-794758-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Universal MATE-N-LOK
Number of Positions: 1
Package: Bulk
Accessory Type: Plug, Sealing
For Use With/Related Products: Universal MATE-N-LOK Series
Standard Package: 20,000
Alternative Parts (Cross-Reference): 794758-1.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -794758-1-SI,-794758-1-LSI,7947581,A30725,-794758-1-CSI
Base Product Number: 794758

Buy Now Datasheet
794758-1 Rohs Compliant Amp - Te Connectivity - 82AC1985 - Newark, An Avnet Company
Chicago, IL, United States
794758-1 Rohs Compliant Amp - Te Connectivity
82AC1985
794758-1 Rohs Compliant Amp - Te Connectivity 82AC1985
794758-1 ROHS COMPLIANT: YES

794758-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30725-ND 1155317-794758-1 82AC1985
Product Name Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories 794758-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details