"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM; Product Range:Micro MATE-N-LOK Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 794677-4-ND | 16H6209 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Plug, 4 Position, 3Mm; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | PCB Mount |
| Voltage Rating | 250 volts |