TE Connectivity Rectangular Connector Housings 794657-6

Description
"6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 794657-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
794657-6-ND
Rectangular Connector Housings 794657-6-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1207494-794657-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1207494-794657-6
Connectors, Interconnects - Rectangular Connectors - Housings 1207494-794657-6
Win Source Part Number: 1207494-794657-6 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMP-DUAC Number of Positions: 6 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 4,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 7946576,2266-794657- 6,-794657-6-SI Base Product Number: 794657 Product Status: Obsolete

Win Source Part Number: 1207494-794657-6
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMP-DUAC
Number of Positions: 6
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 4,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 7946576,2266-794657-6,-794657-6-SI
Base Product Number: 794657
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-794657-6
Electronic Connector 319-794657-6
CONN RCPT HSG 6POS 4.20MM Product overview: 794657-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-794657-6 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 6POS 4.20MM Product overview: 794657-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-794657-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794657-6-ND 1207494-794657-6 319-794657-6
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details