Win Source Part Number: 997360-794657-4
Category: Connectors, Interconnects>Rectan
Series: AMP-DUAC
Number of Positions: 4
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-794657-4,-79465
Base Product Number: 794657
Product Status: Obsolete
"4 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"
4 Pos 4.2mm Pitch Wire Housing, Female Socket, 600V, Crimp Product overview: 794657-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794657-4 can be used for catalog matching and distributor lookup.
Connectors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 997360-794657-4 | A114477-ND | 340-794657-4 | 794657-4 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connector Housings | 600V Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |