TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794657-4

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 61H8160 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
61H8160
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 61H8160
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61H8160
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details