TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794657-2

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 89C2593 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
89C2593
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 89C2593
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89C2593
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details