TE Connectivity Headers, Male Pins 794637-8

Description
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 794637-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
794637-8-ND
Headers, Male Pins 794637-8-ND
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-794637-8
SMD 5A 250V Electronic Connector 316-794637-8
8 Pos Power Connector, 3mm Pitch, Gold Pin, 5A, 250V, SMD Product overview: 794637-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794637-8 can be used for catalog matching and distributor lookup.

8 Pos Power Connector, 3mm Pitch, Gold Pin, 5A, 250V, SMD Product overview: 794637-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794637-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 794637-8 - 1010164-794637-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 794637-8
1010164-794637-8
Rectangular Connectors - 794637-8 1010164-794637-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010164-794637-8 Packaging: Reel - TR Number of Positions: 8 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: SMD (SMT) Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1010164-794637-8
Packaging: Reel - TR
Number of Positions: 8
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Voltage Rating: 250V
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.364" (9.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8Pos Micro Mnl Assy.vrt.smt Amp - Te Connectivity - 77AC1217 - Newark, An Avnet Company
Chicago, IL, United States
8Pos Micro Mnl Assy.vrt.smt Amp - Te Connectivity
77AC1217
8Pos Micro Mnl Assy.vrt.smt Amp - Te Connectivity 77AC1217
8POS MICRO MNL ASSY.VRT.SMT

8POS MICRO MNL ASSY.VRT.SMT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794637-8-ND 316-794637-8 1010164-794637-8 77AC1217
Product Name Headers, Male Pins SMD 5A 250V Electronic Connector Rectangular Connectors - 794637-8 8Pos Micro Mnl Assy.vrt.smt Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Mounting Surface Mount SMD (SMT)
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data