Connectors
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
8POS MICRO MNL ASSY, R/A HDR
CONN HEADER 8POS DUAL R/A TIN
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794618-8 | A30453-ND | 77AC1203 | 792-794618-8 |
| Product Name | Headers, Male Pins | 8Pos Micro Mnl Assy, R/a Hdr Amp - Te Connectivity | CONN HEADER 8POS DUAL R/A TIN | |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 8 # |