"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
Connectors
4POS MICRO MNL ASSY. R/A HDR
CONN HEADER 4POS DUAL R/A TIN
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30451-ND | 794618-4 | 77AC1202 | 792-794618-4 |
| Product Name | Headers, Male Pins | 4Pos Micro Mnl Assy. R/a Hdr Amp - Te Connectivity | CONN HEADER 4POS DUAL R/A TIN | |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 4 # |