TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794617-8

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 16H6132 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
16H6132
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 16H6132
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, 8 Way, Nylon; Product Range Amp Te Connectivity - 98K4196 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 8 Way, Nylon; Product Range Amp Te Connectivity
98K4196
Housing, Receptacle, 8 Way, Nylon; Product Range Amp Te Connectivity 98K4196
HOUSING, RECEPTACLE, 8 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL; RoHS Compliant: Yes

HOUSING, RECEPTACLE, 8 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 16H6132 98K4196
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity Housing, Receptacle, 8 Way, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details