TE Connectivity ™ Headers & Wire Housings 794617-8

Description
8POS,MICRO MNL,RCPT HSG
Request a Quote Datasheet
Description
8POS,MICRO MNL,RCPT HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 794617-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
794617-8
Headers & Wire Housings 794617-8
8POS,MICRO MNL,RCPT HSG

8POS,MICRO MNL,RCPT HSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
794617-8
Headers & Wire Housings 794617-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Rectangular Connector Housings - 794617-8 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
794617-8
Rectangular Connector Housings 794617-8
CONN RCPT HSG 8POS 3.00MM

CONN RCPT HSG 8POS 3.00MM

Supplier's Site Datasheet
Pin & Socket Connectors - 794617-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
794617-8
Pin & Socket Connectors 794617-8
Pin & Socket Connectors RECPT DUAL ROW 8P

Pin & Socket Connectors RECPT DUAL ROW 8P

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 794617-8 794617-8 794617-8
Product Name Headers & Wire Housings Rectangular Connector Housings Pin & Socket Connectors
Product Type IC Headers PCB Receptacles; Receptacle IC Socket
Mounting Free Hanging (In-Line) Free Hanging
Operating Temperature -40 to 105 C (-40 to 221 F)
Number of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details