TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794617-6

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 02H5760 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
02H5760
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 02H5760
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, 2 Row, 6 Way, Nylon; Product Range Amp Te Connectivity - 99Y9918 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 2 Row, 6 Way, Nylon; Product Range Amp Te Connectivity
99Y9918
Housing, Receptacle, 2 Row, 6 Way, Nylon; Product Range Amp Te Connectivity 99Y9918
HOUSING, RECEPTACLE, 2 ROW, 6 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Black; No. ofRoHS Compliant: Yes

HOUSING, RECEPTACLE, 2 ROW, 6 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Black; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 02H5760 99Y9918
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity Housing, Receptacle, 2 Row, 6 Way, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details