TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794617-4.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 26AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
26AC8810
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 26AC8810
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:3MM; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC8810
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details