CONN RCPT HSG 4POS 3.00MM
Pin & Socket Connectors RECPT DUAL ROW 4P
| Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 794617-4 | 794617-4 | 794617-4 |
| Product Name | Headers & Wire Housings | Rectangular Connector Housings | Pin & Socket Connectors |
| Product Type | IC Headers | PCB Receptacles; Receptacle | IC Socket |
| Mounting | Free Hanging (In-Line) | Free Hanging | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Number of Contacts | 4 | 4 |