TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794617-2

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 50H8372 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
50H8372
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 50H8372
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50H8372
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details