TE Connectivity Rectangular Wire & Cable Connectors & Housings 794616-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 12.85 MM  [.51 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 12.85 MM  [.51 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794616-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794616-8
Rectangular Wire & Cable Connectors & Housings 794616-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 12.85 MM  [.51 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Connector Height : 6.86 MM  [.27 INCH ]
  • Connector Length : 12.85 MM  [.51 INCH ]
  • Row-to-Row Spacing : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .051 - .517
  • Wire Size (AWG) : 30 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : UL E28476, VDE 40005280
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A30272-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30272-ND
Rectangular Connector Housings A30272-ND
"8 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

"8 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

Buy Now Datasheet
Connectors - 794616-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794616-8
Connectors 794616-8
FREE HANG DBL ROW HSG 8 POS

FREE HANG DBL ROW HSG 8 POS

Buy Now
Headers & Wire Housings - 794616-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
794616-8
Headers & Wire Housings 794616-8
Micro MNL - Plug and

Micro MNL - Plug and

Buy Now
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 8; UL 94V-0 - 70082758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 8; UL 94V-0
70082758
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 8; UL 94V-0 70082758
Free Hanging Single Row Plug Housing, 0.118 in. Centerline, Black Color, Nylon Housing Material RoHS compliant, ELV compliant Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles Surface Mount or Thru-Hole PCB Pin Header Attachment Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry

Free Hanging Single Row Plug Housing, 0.118 in. Centerline, Black Color, Nylon Housing Material

  • RoHS compliant, ELV compliant
  • Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System
  • Contacts Are On 3mm (0.118") Centerline Spacing
  • 2-12 Contact Positions Single Row
  • 2-24 Contact Positions Dual Row
  • PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles
  • Surface Mount or Thru-Hole PCB Pin Header Attachment
  • Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794616-8 A30272-ND 794616-8 794616-8 70082758
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Headers & Wire Housings Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 8; UL 94V-0
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-273-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102394-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers