TE Connectivity Rectangular Wire & Cable Connectors & Housings 794616-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 9.85 MM  [.388 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 9.85 MM  [.388 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794616-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794616-6
Rectangular Wire & Cable Connectors & Housings 794616-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 9.85 MM  [.388 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Connector Height : 6.86 MM  [.27 INCH ]
  • Connector Length : 9.85 MM  [.388 INCH ]
  • Row-to-Row Spacing : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .051 - .517
  • Wire Size (AWG) : 30 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : VDE 40005280, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
340-794616-6
5A 250V Electronic Connector 340-794616-6
6 Pos Male Rectangular Connector, 5A, 250V, Wire-to-Wire, Crimp Product overview: 794616-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794616-6 can be used for catalog matching and distributor lookup.

6 Pos Male Rectangular Connector, 5A, 250V, Wire-to-Wire, Crimp Product overview: 794616-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794616-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Wire Housings & Plugs - 6802133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6802133
Wire Housings & Plugs 6802133
TE Connectivity 794616-6

TE Connectivity 794616-6

Supplier's Site
Wire Housings & Plugs - 6802133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6802133P
Wire Housings & Plugs 6802133P
TE Connectivity 794616-6

TE Connectivity 794616-6

Supplier's Site
Wire Housings & Plugs - 1361884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361884
Wire Housings & Plugs 1361884
TE Connectivity 794616-6

TE Connectivity 794616-6

Supplier's Site
Rectangular Connectors - 794616-6 - 054582-794616-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 794616-6
054582-794616-6
Rectangular Connectors - 794616-6 054582-794616-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054582-794616-6 Packaging: Bulk Number of Positions: 6 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054582-794616-6
Packaging: Bulk
Number of Positions: 6
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
Rectangular Connector Housings - A30271-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30271-ND
Rectangular Connector Housings A30271-ND
"6 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

"6 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
794616-6
Headers & Wire Housings 794616-6
Micro MNL - Plug and

Micro MNL - Plug and

Buy Now
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 6; UL 94V-0 - 70082757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 6; UL 94V-0
70082757
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 6; UL 94V-0 70082757
Free Hanging Single Row Plug Housing, 0.118 in. Centerline, Black Color, Nylon Housing Material RoHS compliant, ELV compliant Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles Surface Mount or Thru-Hole PCB Pin Header Attachment Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry

Free Hanging Single Row Plug Housing, 0.118 in. Centerline, Black Color, Nylon Housing Material

  • RoHS compliant, ELV compliant
  • Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System
  • Contacts Are On 3mm (0.118") Centerline Spacing
  • 2-12 Contact Positions Single Row
  • 2-24 Contact Positions Dual Row
  • PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles
  • Surface Mount or Thru-Hole PCB Pin Header Attachment
  • Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry
Supplier's Site
Free Hang Dbl Row Hsg 6 Pos Amp - Te Connectivity - 42AJ6831 - Newark, An Avnet Company
Chicago, IL, United States
Free Hang Dbl Row Hsg 6 Pos Amp - Te Connectivity
42AJ6831
Free Hang Dbl Row Hsg 6 Pos Amp - Te Connectivity 42AJ6831
FREE HANG DBL ROW HSG 6 POS

FREE HANG DBL ROW HSG 6 POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794616-6 340-794616-6 6802133 6802133P 1361884 054582-794616-6 A30271-ND 794616-6 70082757 42AJ6831
Product Name Rectangular Wire & Cable Connectors & Housings 5A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 794616-6 Rectangular Connector Housings Headers & Wire Housings Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 6; UL 94V-0 Free Hang Dbl Row Hsg 6 Pos Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2394072-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Rectangular Connector Accessories - 1734-0534-001-0001-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
RF Connectors - 1050756-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-024-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details