TE Connectivity Connector Housing, Plug, 6Pos, 3Mm; Product Range Amp Te Connectivity 794615-6

Description
CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 3Mm; Product Range Amp Te Connectivity - 01Y1327 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 3Mm; Product Range Amp Te Connectivity
01Y1327
Connector Housing, Plug, 6Pos, 3Mm; Product Range Amp Te Connectivity 01Y1327
CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01Y1327
Product Name Connector Housing, Plug, 6Pos, 3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details