TE Connectivity Plug Housing, 8Pos, Nylon 66/6, Black; Product Range Amp Te Connectivity 794615-2

Description
PLUG HOUSING, 8POS, NYLON 66/6, BLACK; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES PIN CONTACTS; ROHS COMPLIANT: YES
Datasheet
Description
PLUG HOUSING, 8POS, NYLON 66/6, BLACK; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES PIN CONTACTS; ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 8Pos, Nylon 66/6, Black; Product Range Amp Te Connectivity - 62AC1131 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 8Pos, Nylon 66/6, Black; Product Range Amp Te Connectivity
62AC1131
Plug Housing, 8Pos, Nylon 66/6, Black; Product Range Amp Te Connectivity 62AC1131
PLUG HOUSING, 8POS, NYLON 66/6, BLACK; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES PIN CONTACTS; ROHS COMPLIANT: YES

PLUG HOUSING, 8POS, NYLON 66/6, BLACK; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES PIN CONTACTS; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AC1131
Product Name Plug Housing, 8Pos, Nylon 66/6, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details