TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 794611-1

Description
Win Source Part Number: 1363116-794611-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 794611 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin Contact Finish Thickness: 59.0µin (1.50µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363116-794611-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 794611 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin Contact Finish Thickness: 59.0µin (1.50µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 794611-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
794611-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 794611-1
Win Source Part Number: 1363116-794611-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 794611 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin Contact Finish Thickness: 59.0µin (1.50µm)

Win Source Part Number: 1363116-794611-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 43 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 794611
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Tin
Contact Finish Thickness: 59.0µin (1.50µm)

Buy Now Datasheet
Crimp Contacts - 4959669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
4959669
Crimp Contacts 4959669
TE Connectivity 794611-1 Crimp Terminal

TE Connectivity 794611-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1733954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1733954
Crimp Contacts 1733954
TE Connectivity 794611-1 Crimp Terminal

TE Connectivity 794611-1 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 794611-1 4959669
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 69R7927 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0710 inch (1.8 mm)
View Details