TE Connectivity Rectangular Connector Contacts 794610-3

Description
Socket Contact Gold 20-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A30306-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30306-ND
Rectangular Connector Contacts A30306-ND
Socket Contact Gold 20-24 AWG Crimp Stamped

Socket Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Skt, Sanp-In, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 03H3082 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Skt, Sanp-In, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
03H3082
Contact, Skt, Sanp-In, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 03H3082
CONTACT, SKT, SANP-IN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SKT, SANP-IN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site
Micro Mnl,rpt Cnt,ls Pc,30Gold Amp - Te Connectivity - 42AJ6830 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl,rpt Cnt,ls Pc,30Gold Amp - Te Connectivity
42AJ6830
Micro Mnl,rpt Cnt,ls Pc,30Gold Amp - Te Connectivity 42AJ6830
MICRO MNL,RPT CNT,LS PC,30GOLD

MICRO MNL,RPT CNT,LS PC,30GOLD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30306-ND 03H3082 42AJ6830
Product Name Rectangular Connector Contacts Contact, Skt, Sanp-In, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Micro Mnl,rpt Cnt,ls Pc,30Gold Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers